Texas Instruments Through-Hole 6A 5V 16V DC-DC Converter IC PT6625P

Description
6A DC-DC Controller, 5V Out, 9-16V In, 750kHz, Through Hole Product overview: PT6625P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 5V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 6A, 5V, 16V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6625P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A DC-DC Controller, 5V Out, 9-16V In, 750kHz, Through Hole Product overview: PT6625P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 5V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 6A, 5V, 16V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6625P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 6A 5V 16V DC-DC Converter IC - 132-PT6625P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6A 5V 16V DC-DC Converter IC
132-PT6625P
Through-Hole 6A 5V 16V DC-DC Converter IC 132-PT6625P
6A DC-DC Controller, 5V Out, 9-16V In, 750kHz, Through Hole Product overview: PT6625P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 5V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 6A, 5V, 16V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6625P can be used for catalog matching and distributor lookup.

6A DC-DC Controller, 5V Out, 9-16V In, 750kHz, Through Hole Product overview: PT6625P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 5V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 6A, 5V, 16V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6625P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1185678-PT6625P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1185678-PT6625P
Power Supplies - Board Mount - DC DC Converters 1185678-PT6625P
Win Source Part Number: 1185678-PT6625P Category: Power Supplies - Board Mount>DC DC Converters Series: PT6620 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 12 Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 9V Voltage - Input (Max): 16V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 14-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.71" L x 0.42" W x 1.22" H (43.4mm x 10.7mm x 31.0mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 2156-PT6625P-TI,TEXT ISPT6625P,PT6625P-ND R Base Product Number: PT6625 Product Status: Obsolete

Win Source Part Number: 1185678-PT6625P
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT6620
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 12
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 9V
Voltage - Input (Max): 16V
Voltage - Output 1: 5V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 14-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.71" L x 0.42" W x 1.22" H (43.4mm x 10.7mm x 31.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 2156-PT6625P-TI,TEXTISPT6625P,PT6625P-NDR
Base Product Number: PT6625
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT6625P 1185678-PT6625P
Product Name Through-Hole 6A 5V 16V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Module Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1A Step-Down DC-DC Converter IC - 739-AAT2148IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
DC-DC Converters - 1227461P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details