Win Source Part Number: 1172823-PT6625E
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT6620
Type: Non-Isolated PoL Module
Features: Remote On/Off, OTP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 12
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 9V
Voltage - Input (Max): 16V
Voltage - Output 1: 5V
Efficiency: 85%
Package / Case: 14-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: TEXTISPT6625E,PT6625
Base Product Number: PT6625
Product Status: Obsolete
5V 6A DC-DC Converter, Non-Isolated, 30W, SMD Product overview: PT6625E from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 5V, 6A, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 5V, 6A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6625E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1172823-PT6625E | 132-PT6625E |
| Product Name | Power Supplies - Board Mount - DC DC Converters | SMD Isolated 5V 6A DC-DC Converter IC |
| Package Type | Other; Tray | Other; SMD/SMT |