Texas Instruments Power Supplies - Board Mount - DC DC Converters PT6625D

Description
Win Source Part Number: 1379531-PT6625D Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: PT6620 Package: Tray Product Status: Obsolete Package / Case: 14-SIP Module Base Product Number: PT6625 Mounting Type: Through Hole, Right Angle HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6A Voltage - Input (Max): 16V Number of Outputs: 1 Voltage - Input (Min): 9V Voltage - Output 1: 5V Efficiency: 85%
Request a Quote Datasheet
Description
Win Source Part Number: 1379531-PT6625D Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: PT6620 Package: Tray Product Status: Obsolete Package / Case: 14-SIP Module Base Product Number: PT6625 Mounting Type: Through Hole, Right Angle HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6A Voltage - Input (Max): 16V Number of Outputs: 1 Voltage - Input (Min): 9V Voltage - Output 1: 5V Efficiency: 85%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1379531-PT6625D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1379531-PT6625D
Power Supplies - Board Mount - DC DC Converters 1379531-PT6625D
Win Source Part Number: 1379531-PT6625D Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: PT6620 Package: Tray Product Status: Obsolete Package / Case: 14-SIP Module Base Product Number: PT6625 Mounting Type: Through Hole, Right Angle HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6A Voltage - Input (Max): 16V Number of Outputs: 1 Voltage - Input (Min): 9V Voltage - Output 1: 5V Efficiency: 85%

Win Source Part Number: 1379531-PT6625D
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: Non-Isolated PoL Module
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: PT6620
Package: Tray
Product Status: Obsolete
Package / Case: 14-SIP Module
Base Product Number: PT6625
Mounting Type: Through Hole, Right Angle
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 6A
Voltage - Input (Max): 16V
Number of Outputs: 1
Voltage - Input (Min): 9V
Voltage - Output 1: 5V
Efficiency: 85%

Buy Now Datasheet
6A 5V 16V DC-DC Converter IC - 132-PT6625D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 5V 16V DC-DC Converter IC
132-PT6625D
6A 5V 16V DC-DC Converter IC 132-PT6625D
DC/DC Controller, 6A, 5V, 9-16V In, 85% Eff, TH Product overview: PT6625D from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 5V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 5V, 16V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6625D can be used for catalog matching and distributor lookup.

DC/DC Controller, 6A, 5V, 9-16V In, 85% Eff, TH Product overview: PT6625D from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 5V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 5V, 16V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6625D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1379531-PT6625D 132-PT6625D
Product Name Power Supplies - Board Mount - DC DC Converters 6A 5V 16V DC-DC Converter IC
Package Type Other; Tray Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1244968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 13.2 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-CHL8103-09CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Operating Temperature 0.0 to 85 C (32 to 185 F)
Configuration / Function Positive
View Details
5.5A 700kHz DC-DC Converter IC - 132-PT5404A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Metal
Output Voltage 1.8 volts
Input Voltage 5.5 volts
View Details
2 suppliers