The PT6606D is a 9A adjustable integrated switching regulator in a horizontal surface mount package, designed for operation from a 3.1V to 6.0V input to deliver outputs between 1.8V and 3.5V. It features remote sense capability, standby function, and over-temperature protection, with 90% efficiency at 3.0A output and switching frequency up to 725kHz. The device requires two 330µF electrolytic capacitors for operation and operates over a junction temperature range of -40°C to +85°C, with thermal resistance of 25°C/W under free air convection. The part does not include short-circuit protection.
9A SWITCHING REGULATOR, 725kHz SWITCHING FREQ-MAX, PSMA14, SIP-14 Product overview: PT6606D from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 725kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9A, 725kHz, Voltage Regulator IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-PT6606D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 921-PT6606D |
| Product Name | 9A 725kHz Voltage Regulator IC |
| Package Type | Other; Module |
| Output Voltage | 1.8 volts |
| IOUT | 9 amps |