Win Source Part Number: 998763-PT6602P
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT6600
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 12
Number of Outputs: 1
Current - Output (Max): 9A
Voltage - Input (Min): 3.1V
Voltage - Input (Max): 6V
Voltage - Output 1: 1.5V
Efficiency: 68%
Mounting Type: Through Hole
Package / Case: 14-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: PT6602P-NDR,2156-PT6
Base Product Number: PT6602
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 998763-PT6602P |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |