Texas Instruments High-Performance Analog DC DC Converters PT6601E

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 7A 4.5V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 7A 4.5V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT6601E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT6601E-ND
DC DC Converters PT6601E-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 7A 4.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 7A 4.5V - 6V Input

Buy Now Datasheet
REGULATOR 3.3V 7-9A ADJ SMD Non-Isolated (POL) 1 4.5V 6V 3.3V - - 7A 23W - - Surface Mount 14-SIP SMD Module - Tray -40¦C ~ 85¦C 0.83 - PT6601E - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 3.3V 7-9A ADJ SMD Non-Isolated (POL) 1 4.5V 6V 3.3V - - 7A 23W - - Surface Mount 14-SIP SMD Module - Tray -40¦C ~ 85¦C 0.83
PT6601E
REGULATOR 3.3V 7-9A ADJ SMD Non-Isolated (POL) 1 4.5V 6V 3.3V - - 7A 23W - - Surface Mount 14-SIP SMD Module - Tray -40¦C ~ 85¦C 0.83 PT6601E
REGULATOR 3.3V 7-9A ADJ SMD Non-Isolated (POL) 1 4.5V 6V 3.3V - - 7A 23W - - Surface Mount 14-SIP SMD Module - Tray -40¦C ~ 85¦C 0.83

REGULATOR 3.3V 7-9A ADJ SMD Non-Isolated (POL) 1 4.5V 6V 3.3V - - 7A 23W - - Surface Mount 14-SIP SMD Module - Tray -40¦C ~ 85¦C 0.83

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
120353-PT6601E
Power Supplies - Board Mount 120353-PT6601E
Manufacturer: Texas Instruments Win Source Part Number: 120353-PT6601E Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6600 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP Package: 14-SMD Module Size / Dimension: 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 7A Voltage - Input (Min): 4.5V Voltage - Input (Max): 6V Voltage - Output 1: 3.3V Efficiency: 83% Power (Watts) - Max: 23W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 12

Manufacturer: Texas Instruments
Win Source Part Number: 120353-PT6601E
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT6600
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP
Package: 14-SMD Module
Size / Dimension: 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 7A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 6V
Voltage - Output 1: 3.3V
Efficiency: 83%
Power (Watts) - Max: 23W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 12

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT6601E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT6601E
Power Supplies - Board Mount - DC DC Converters PT6601E
DC DC CONVERTER 3.3V 23W

DC DC CONVERTER 3.3V 23W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PT6601E-ND PT6601E 120353-PT6601E PT6601E
Product Name DC DC Converters REGULATOR 3.3V 7-9A ADJ SMD Non-Isolated (POL) 1 4.5V 6V 3.3V - - 7A 23W - - Surface Mount 14-SIP SMD Module - Tray -40¦C ~ 85¦C 0.83 Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 7 amps 7 amps
DC Input Voltage 4.5 to 6.0 volts 4.5 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PST240/24/10 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details