Texas Instruments Power Supplies Board Mount DCDC Converters - PT6526LT PT6526LT

Description
Manufacturer: Texas Instruments Win Source Part Number: 890348-PT6526LT Series: PT6520 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 8A 3.1V - 5.5V Input Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT6526 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 890348-PT6526LT Series: PT6520 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 8A 3.1V - 5.5V Input Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT6526 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6526LT - 890348-PT6526LT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6526LT
890348-PT6526LT
Power Supplies Board Mount DCDC Converters - PT6526LT 890348-PT6526LT
Manufacturer: Texas Instruments Win Source Part Number: 890348-PT6526LT Series: PT6520 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 8A 3.1V - 5.5V Input Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT6526 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 890348-PT6526LT
Series: PT6520
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 8A 3.1V - 5.5V Input
Package: Reel - TR
Package: 14-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT6526
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 890348-PT6526LT
Product Name Power Supplies Board Mount DCDC Converters - PT6526LT
Package Type Other; 14-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details