Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT6526D PT6526D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240394-PT6526D Series: PT6520 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 14-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.8V Efficiency: 78% Family Name: PT6526 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Input Voltage MIN: 3.1V Voltage Input MAX: 5.5V Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): NS5S1.8-11; SIS07VA; LSN-1.5/10-D5BH-C; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240394-PT6526D Series: PT6520 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 14-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.8V Efficiency: 78% Family Name: PT6526 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Input Voltage MIN: 3.1V Voltage Input MAX: 5.5V Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): NS5S1.8-11; SIS07VA; LSN-1.5/10-D5BH-C; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6526D
1240394-PT6526D
Power Supplies Board Mount DCDC Converters - PT6526D 1240394-PT6526D
Manufacturer: Texas Instruments Win Source Part Number: 1240394-PT6526D Series: PT6520 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 14-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.8V Efficiency: 78% Family Name: PT6526 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Input Voltage MIN: 3.1V Voltage Input MAX: 5.5V Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): NS5S1.8-11; SIS07VA; LSN-1.5/10-D5BH-C; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240394-PT6526D
Series: PT6520
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 1.8V
Efficiency: 78%
Family Name: PT6526
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Input Voltage MIN: 3.1V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 8A
Alternative Parts (Cross-Reference): NS5S1.8-11; SIS07VA; LSN-1.5/10-D5BH-C;
Introduction Date: April 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - PT6526D-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT6526D-ND
DC DC Converters PT6526D-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 8A 3.1V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 8A 3.1V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT6526D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT6526D
Power Supplies - Board Mount - DC DC Converters PT6526D
DC DC CONVERTER 1.8V 8A

DC DC CONVERTER 1.8V 8A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1240394-PT6526D PT6526D-ND PT6526D
Product Name Power Supplies Board Mount DCDC Converters - PT6526D DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 4641V - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details