Texas Instruments High-Performance Analog Power Supplies - Board Mount PT6523B

Description
Manufacturer: Texas Instruments Win Source Part Number: 127710-PT6523B Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6520 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 14-SMD Module Size / Dimension: 2.36" L x 1.22" W x 0.42" H (59.9mm x 31.0mm x 10.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 3.1V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Efficiency: 85% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 12
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 127710-PT6523B Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6520 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 14-SMD Module Size / Dimension: 2.36" L x 1.22" W x 0.42" H (59.9mm x 31.0mm x 10.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 3.1V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Efficiency: 85% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
127710-PT6523B
Power Supplies - Board Mount 127710-PT6523B
Manufacturer: Texas Instruments Win Source Part Number: 127710-PT6523B Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6520 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 14-SMD Module Size / Dimension: 2.36" L x 1.22" W x 0.42" H (59.9mm x 31.0mm x 10.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 3.1V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Efficiency: 85% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 12

Manufacturer: Texas Instruments
Win Source Part Number: 127710-PT6523B
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT6520
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, SCP
Package: 14-SMD Module
Size / Dimension: 2.36" L x 1.22" W x 0.42" H (59.9mm x 31.0mm x 10.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 3.1V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 2.5V
Efficiency: 85%
Power (Watts) - Max: 20W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 12

Buy Now Datasheet
REGULATOR 2.5V 8AMP SMD W/TABS Non-Isolated (POL) 1 3.1V 5.5V 2.5V - - 8A 20W - - Surface Mount 14-SIP SMD Module - Tray -40¦C ~ 85¦C 0.85 - PT6523B - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 2.5V 8AMP SMD W/TABS Non-Isolated (POL) 1 3.1V 5.5V 2.5V - - 8A 20W - - Surface Mount 14-SIP SMD Module - Tray -40¦C ~ 85¦C 0.85
PT6523B
REGULATOR 2.5V 8AMP SMD W/TABS Non-Isolated (POL) 1 3.1V 5.5V 2.5V - - 8A 20W - - Surface Mount 14-SIP SMD Module - Tray -40¦C ~ 85¦C 0.85 PT6523B
REGULATOR 2.5V 8AMP SMD W/TABS Non-Isolated (POL) 1 3.1V 5.5V 2.5V - - 8A 20W - - Surface Mount 14-SIP SMD Module - Tray -40¦C ~ 85¦C 0.85

REGULATOR 2.5V 8AMP SMD W/TABS Non-Isolated (POL) 1 3.1V 5.5V 2.5V - - 8A 20W - - Surface Mount 14-SIP SMD Module - Tray -40¦C ~ 85¦C 0.85

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies
Product Number 127710-PT6523B PT6523B
Product Name Power Supplies - Board Mount REGULATOR 2.5V 8AMP SMD W/TABS Non-Isolated (POL) 1 3.1V 5.5V 2.5V - - 8A 20W - - Surface Mount 14-SIP SMD Module - Tray -40¦C ~ 85¦C 0.85
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

75 W Single Phase Single Output Low Profile Power Supplies - PS-7512 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details