Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
PT6506F --
Texas Instruments High-Performance Analog
PT6506F
Description
Switching Regulator, 20A, 725kHz Switching Freq-Max
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Switching Regulator, 20A, 725kHz Switching Freq-Max
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
PT6506F
PT6506F
Switching Regulator, 20A, 725kHz Switching Freq-Max
Switching Regulator, 20A, 725kHz Switching Freq-Max
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
IC Switching Voltage Regulators
Product Number
PT6506F
Package Type
Other; SMT, PACKAGE-14
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
DC DC Switching Controllers
5962-9453001M2A
Specs
Life Cycle Stage
Active
View Details
2
suppliers
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
ADM1051JR-REEL7
View Details
RS Components, Ltd.
Switching Regulators
1346944
Specs
Package Type
Other; Sip
Efficiency
90 %
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Infineon Technologies AG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
IP1837TRPBF
Specs
Life Cycle Stage
Removed
Output Voltage
0.6000 volts
I
OUT
35 amps
View Details
4
suppliers