Texas Instruments Through-Hole 8A 3.3V 6V DC-DC Converter IC PT6501A

Description
8A DC/DC Controller, 3.3V Out, 6V In, 85°C, Through Hole Product overview: PT6501A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 3.3V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 8A, 3.3V, 6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6501A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A DC/DC Controller, 3.3V Out, 6V In, 85°C, Through Hole Product overview: PT6501A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 3.3V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 8A, 3.3V, 6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6501A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 8A 3.3V 6V DC-DC Converter IC - 132-PT6501A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 8A 3.3V 6V DC-DC Converter IC
132-PT6501A
Through-Hole 8A 3.3V 6V DC-DC Converter IC 132-PT6501A
8A DC/DC Controller, 3.3V Out, 6V In, 85°C, Through Hole Product overview: PT6501A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 3.3V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 8A, 3.3V, 6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6501A can be used for catalog matching and distributor lookup.

8A DC/DC Controller, 3.3V Out, 6V In, 85°C, Through Hole Product overview: PT6501A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 3.3V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 8A, 3.3V, 6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6501A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT6501A - 890346-PT6501A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6501A
890346-PT6501A
Power Supplies Board Mount DCDC Converters - PT6501A 890346-PT6501A
Manufacturer: Texas Instruments Win Source Part Number: 890346-PT6501A Series: PT6500 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 8A 4.5V - 6V Input Package: Tray Package: 14-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6501 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 890346-PT6501A
Series: PT6500
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 8A 4.5V - 6V Input
Package: Tray
Package: 14-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT6501
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
DC/DC Converters 3.3Vout 8A 5V-Inp Adj ISR - 815-PT6501A - Utmel Electronic Limited
Hong Kong, China
DC/DC Converters 3.3Vout 8A 5V-Inp Adj ISR
815-PT6501A
DC/DC Converters 3.3Vout 8A 5V-Inp Adj ISR 815-PT6501A
DC/DC Converters 3.3Vout 8A 5V-Inp Adj ISR

DC/DC Converters 3.3Vout 8A 5V-Inp Adj ISR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT6501A 890346-PT6501A 815-PT6501A
Product Name Through-Hole 8A 3.3V 6V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT6501A DC/DC Converters 3.3Vout 8A 5V-Inp Adj ISR
Package Type Other; Module Other; 14-SIP Module Other; 14-SIP Module
Output Voltage 3.3 volts 3.3 volts
Input Voltage 6 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2MHz 600mA SOT-23 Step-Down DC-DC Converter IC - 739-LM3671MFX-3.3/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
2 suppliers
DC-DC Converters - 1228565P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Buck 40A Step-Down DC-DC Converter IC - 739-IP2034TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details