Texas Instruments SMD 14A 300kHz DC-DC Converter IC PT6465C

Description
14A SWITCHING REGULATOR, 300kHz SWITCHING FREQ-MAX, SMA12, SMD-12 Product overview: PT6465C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 14A, 300kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6465C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14A SWITCHING REGULATOR, 300kHz SWITCHING FREQ-MAX, SMA12, SMD-12 Product overview: PT6465C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 14A, 300kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6465C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 14A 300kHz DC-DC Converter IC - 922-PT6465C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 14A 300kHz DC-DC Converter IC
922-PT6465C
SMD 14A 300kHz DC-DC Converter IC 922-PT6465C
14A SWITCHING REGULATOR, 300kHz SWITCHING FREQ-MAX, SMA12, SMD-12 Product overview: PT6465C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 14A, 300kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6465C can be used for catalog matching and distributor lookup.

14A SWITCHING REGULATOR, 300kHz SWITCHING FREQ-MAX, SMA12, SMD-12 Product overview: PT6465C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 14A, 300kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6465C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT6465C - 931001-PT6465C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6465C
931001-PT6465C
Power Supplies Board Mount DCDC Converters - PT6465C 931001-PT6465C
Manufacturer: Texas Instruments Win Source Part Number: 931001-PT6465C Series: Excalibur™ PT6460 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 14A 4.5V - 5.5V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT6465 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT6465C-NDR, -PT6465C-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 931001-PT6465C
Series: Excalibur™ PT6460
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 14A 4.5V - 5.5V Input
Package: Tray
Package: 12-SIP SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT6465
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT6465C-NDR, -PT6465C-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PT6465C 931001-PT6465C
Product Name SMD 14A 300kHz DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT6465C
Package Type Other; SMD/SMT Other; 12-SIP SMD Module
Unlock Full Specs
to access all available technical data