Texas Instruments Power Supplies Board Mount DCDC Converters - PT6465A PT6465A

Description
Manufacturer: Texas Instruments Win Source Part Number: 931000-PT6465A Series: Excalibur™ PT6460 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 14A 4.5V - 5.5V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6465 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT6465A-NDR, -296-20177, -296-20177-ND, 296-20177, PT6465A-NDR, PT6465A-ND, 296-20177-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931000-PT6465A Series: Excalibur™ PT6460 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 14A 4.5V - 5.5V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6465 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT6465A-NDR, -296-20177, -296-20177-ND, 296-20177, PT6465A-NDR, PT6465A-ND, 296-20177-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6465A - 931000-PT6465A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6465A
931000-PT6465A
Power Supplies Board Mount DCDC Converters - PT6465A 931000-PT6465A
Manufacturer: Texas Instruments Win Source Part Number: 931000-PT6465A Series: Excalibur™ PT6460 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 14A 4.5V - 5.5V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6465 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT6465A-NDR, -296-20177, -296-20177-ND, 296-20177, PT6465A-NDR, PT6465A-ND, 296-20177-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 931000-PT6465A
Series: Excalibur™ PT6460
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 14A 4.5V - 5.5V Input
Package: Tray
Package: 12-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT6465
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT6465A-NDR, -296-20177, -296-20177-ND, 296-20177, PT6465A-NDR, PT6465A-ND, 296-20177-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 931000-PT6465A
Product Name Power Supplies Board Mount DCDC Converters - PT6465A
Package Type Other; 12-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

 - LM3206TLX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type Other; BGA8
View Details
Specs
Package Type Other; Tube
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1226954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details