Manufacturer: Texas Instruments
Win Source Part Number: 930999-PT6462N
Series: Excalibur™ PT6460
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 14A 4.5V - 5.5V Input
Package: Tray
Package: 12-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT6462
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT6462N-NDR, PT6462N-NDR
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 930999-PT6462N |
| Product Name | Power Supplies Board Mount DCDC Converters - PT6462N |
| Package Type | Other; 12-SIP Module |