Texas Instruments Buck 2.5V 14A Step-Down DC-DC Converter IC PT6462C

Description
DC/DC Converters 2.5V 14A 5-V Input Adj Step-Down ISR Product overview: PT6462C from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 14A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 14A, Step-Down DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6462C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Converters 2.5V 14A 5-V Input Adj Step-Down ISR Product overview: PT6462C from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 14A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 14A, Step-Down DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6462C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 2.5V 14A Step-Down DC-DC Converter IC - 922-PT6462C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 2.5V 14A Step-Down DC-DC Converter IC
922-PT6462C
Buck 2.5V 14A Step-Down DC-DC Converter IC 922-PT6462C
DC/DC Converters 2.5V 14A 5-V Input Adj Step-Down ISR Product overview: PT6462C from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 14A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 14A, Step-Down DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6462C can be used for catalog matching and distributor lookup.

DC/DC Converters 2.5V 14A 5-V Input Adj Step-Down ISR Product overview: PT6462C from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5V, 14A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5V, 14A, Step-Down DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6462C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT6462C - 930998-PT6462C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6462C
930998-PT6462C
Power Supplies Board Mount DCDC Converters - PT6462C 930998-PT6462C
Manufacturer: Texas Instruments Win Source Part Number: 930998-PT6462C Series: Excalibur™ PT6460 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 14A 4.5V - 5.5V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT6462 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-20173-NDR, PT6462C-NDR, -296-20173-ND, 296-20173, -PT6462C-NDR, PT6462C-ND, -296-20173

Manufacturer: Texas Instruments
Win Source Part Number: 930998-PT6462C
Series: Excalibur™ PT6460
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 14A 4.5V - 5.5V Input
Package: Tray
Package: 12-SIP SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT6462
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-20173-NDR, PT6462C-NDR, -296-20173-ND, 296-20173, -PT6462C-NDR, PT6462C-ND, -296-20173

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PT6462C 930998-PT6462C
Product Name Buck 2.5V 14A Step-Down DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT6462C
Package Type Other; SMD/SMT Other; 12-SIP SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

LM3248 2.5A Adjustable Boost-Buck RF DC/DC Converter - LM3248TMX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 4 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details