Texas Instruments Power Supplies Board Mount DCDC Converters - PT6462A PT6462A

Description
Manufacturer: Texas Instruments Win Source Part Number: 930997-PT6462A Series: Excalibur™ PT6460 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 14A 4.5V - 5.5V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6462 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-20172, -PT6462A-NDR, -296-20172, PT6462A-NDR, 296-20172-NDR, -296-20172-ND, PT6462A-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930997-PT6462A Series: Excalibur™ PT6460 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 14A 4.5V - 5.5V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6462 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-20172, -PT6462A-NDR, -296-20172, PT6462A-NDR, 296-20172-NDR, -296-20172-ND, PT6462A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6462A - 930997-PT6462A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6462A
930997-PT6462A
Power Supplies Board Mount DCDC Converters - PT6462A 930997-PT6462A
Manufacturer: Texas Instruments Win Source Part Number: 930997-PT6462A Series: Excalibur™ PT6460 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 14A 4.5V - 5.5V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6462 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-20172, -PT6462A-NDR, -296-20172, PT6462A-NDR, 296-20172-NDR, -296-20172-ND, PT6462A-ND

Manufacturer: Texas Instruments
Win Source Part Number: 930997-PT6462A
Series: Excalibur™ PT6460
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 14A 4.5V - 5.5V Input
Package: Tray
Package: 12-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT6462
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-20172, -PT6462A-NDR, -296-20172, PT6462A-NDR, 296-20172-NDR, -296-20172-ND, PT6462A-ND

Buy Now Datasheet
14A 300kHz DC-DC Converter IC - 922-PT6462A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14A 300kHz DC-DC Converter IC
922-PT6462A
14A 300kHz DC-DC Converter IC 922-PT6462A
14A SWITCHING REGULATOR, 300kHz SWITCHING FREQ-MAX, SMA12, HORIZONTAL MOUNT PACKAGE-12 Product overview: PT6462A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 14A, 300kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6462A can be used for catalog matching and distributor lookup.

14A SWITCHING REGULATOR, 300kHz SWITCHING FREQ-MAX, SMA12, HORIZONTAL MOUNT PACKAGE-12 Product overview: PT6462A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 14A, 300kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6462A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 930997-PT6462A 922-PT6462A
Product Name Power Supplies Board Mount DCDC Converters - PT6462A 14A 300kHz DC-DC Converter IC
Package Type Other; 12-SIP Module Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Buck Step-Down DC-DC Converter IC - 776-IR3621MPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Positive
View Details
LM3203 Miniature, Adjustable, Step-Down DC-DC Converter with Bypass Mode for RF Power Amplifiers - LM3203TL/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers