6A SWITCHING REGULATOR, 400kHz SWITCHING FREQ-MAX, SMA12, ROHS COMPLIANT, SMD-12 Product overview: PT6446C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 400kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6446C can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 930996-PT6446C
Series: Excalibur™ PT6440
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.2V - - 6A 3.1V - 5.5V Input
Package: Tray
Package: 12-SIP SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT6446
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT6446C-NDR, -PT6446C-NDR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-PT6446C | 930996-PT6446C |
| Product Name | SMD 6A 400kHz DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - PT6446C |
| Package Type | Other; SMD/SMT | Other; 12-SIP SMD Module |