Texas Instruments Power Supplies Board Mount DCDC Converters - PT6441A PT6441A

Description
Manufacturer: Texas Instruments Win Source Part Number: 930993-PT6441A Series: Excalibur™ PT6440 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 6A 4.5V - 5.5V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6441 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT6441A-ND, -PT6441A-NDR, PT6441A-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930993-PT6441A Series: Excalibur™ PT6440 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 6A 4.5V - 5.5V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6441 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT6441A-ND, -PT6441A-NDR, PT6441A-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6441A - 930993-PT6441A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6441A
930993-PT6441A
Power Supplies Board Mount DCDC Converters - PT6441A 930993-PT6441A
Manufacturer: Texas Instruments Win Source Part Number: 930993-PT6441A Series: Excalibur™ PT6440 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 6A 4.5V - 5.5V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6441 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT6441A-ND, -PT6441A-NDR, PT6441A-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930993-PT6441A
Series: Excalibur™ PT6440
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 6A 4.5V - 5.5V Input
Package: Tray
Package: 12-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT6441
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT6441A-ND, -PT6441A-NDR, PT6441A-NDR

Buy Now Datasheet
6A 400kHz DC-DC Converter IC - 922-PT6441A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 400kHz DC-DC Converter IC
922-PT6441A
6A 400kHz DC-DC Converter IC 922-PT6441A
6A SWITCHING REGULATOR, 400kHz SWITCHING FREQ-MAX, SMA12, ROHS COMPLIANT, SIP-12 Product overview: PT6441A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 400kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6441A can be used for catalog matching and distributor lookup.

6A SWITCHING REGULATOR, 400kHz SWITCHING FREQ-MAX, SMA12, ROHS COMPLIANT, SIP-12 Product overview: PT6441A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 400kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT6441A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 930993-PT6441A 922-PT6441A
Product Name Power Supplies Board Mount DCDC Converters - PT6441A 6A 400kHz DC-DC Converter IC
Package Type Other; 12-SIP Module Other; SIP
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details
Power Supplies Board Mount DCDC Converters - PT6304N - 930989-PT6304N - Win Source Electronics
Specs
Package Type Other; 12-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details