Texas Instruments Power Supplies Board Mount DCDC Converters - PT6409P PT6409P

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240387-PT6409P Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240387-PT6409P Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6409P - 1240387-PT6409P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6409P
1240387-PT6409P
Power Supplies Board Mount DCDC Converters - PT6409P 1240387-PT6409P
Manufacturer: Texas Instruments Win Source Part Number: 1240387-PT6409P Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1240387-PT6409P
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Buy Now
5A 800kHz DC-DC Converter IC - 132-PT6409P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A 800kHz DC-DC Converter IC
132-PT6409P
5A 800kHz DC-DC Converter IC 132-PT6409P
5A SWITCHING REGULATOR, 800kHz SWITCHING FREQ-MAX, SMA14, SIP-12 Product overview: PT6409P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 800kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6409P can be used for catalog matching and distributor lookup.

5A SWITCHING REGULATOR, 800kHz SWITCHING FREQ-MAX, SMA14, SIP-12 Product overview: PT6409P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 800kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6409P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1240387-PT6409P 132-PT6409P
Product Name Power Supplies Board Mount DCDC Converters - PT6409P 5A 800kHz DC-DC Converter IC
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226983P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 75 volts
View Details
750kHz QFN DC-DC Converter IC - 739-IR3863MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 12 volts
Input Voltage 21 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 1190490-PT4581A - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 18 to 60 volts
Output Power 30 watts
View Details
2 suppliers