Texas Instruments High-Performance Analog REG 3.3V 3A ADJ SMD 12-SIP Non-Isolated (POL) 1 4.5V 5.5V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module - Tray 0¦C ~ 70¦C 0.85 PT6405E

Description
REG 3.3V 3A ADJ SMD 12-SIP Non-Isolated (POL) 1 4.5V 5.5V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module - Tray 0¦C ~ 70¦C 0.85
Request a Quote Datasheet
Description
REG 3.3V 3A ADJ SMD 12-SIP Non-Isolated (POL) 1 4.5V 5.5V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module - Tray 0¦C ~ 70¦C 0.85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG 3.3V 3A ADJ SMD 12-SIP Non-Isolated (POL) 1 4.5V 5.5V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module - Tray 0¦C ~ 70¦C 0.85 - PT6405E - ASAP Semiconductor LLC
Anaheim, CA, United States
REG 3.3V 3A ADJ SMD 12-SIP Non-Isolated (POL) 1 4.5V 5.5V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module - Tray 0¦C ~ 70¦C 0.85
PT6405E
REG 3.3V 3A ADJ SMD 12-SIP Non-Isolated (POL) 1 4.5V 5.5V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module - Tray 0¦C ~ 70¦C 0.85 PT6405E
REG 3.3V 3A ADJ SMD 12-SIP Non-Isolated (POL) 1 4.5V 5.5V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module - Tray 0¦C ~ 70¦C 0.85

REG 3.3V 3A ADJ SMD 12-SIP Non-Isolated (POL) 1 4.5V 5.5V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module - Tray 0¦C ~ 70¦C 0.85

Supplier's Site
DC DC Converters - PT6405E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT6405E-ND
DC DC Converters PT6405E-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6405E
1240385-PT6405E
Power Supplies Board Mount DCDC Converters - PT6405E 1240385-PT6405E
Manufacturer: Texas Instruments Win Source Part Number: 1240385-PT6405E Series: PT6400 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: 0°C ~ 70°C Package: 12-SIP SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 85% Family Name: PT6405 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): FX5545G0083V3PI; FX5545G3053V6PI; FX5545G3053V3PI; Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240385-PT6405E
Series: PT6400
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: 0°C ~ 70°C
Package: 12-SIP SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Efficiency: 85%
Family Name: PT6405
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): FX5545G0083V3PI; FX5545G3053V6PI; FX5545G3053V3PI;
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT6405E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT6405E
Power Supplies - Board Mount - DC DC Converters PT6405E
DC DC CONVERTER 3.3V 3A

DC DC CONVERTER 3.3V 3A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PT6405E PT6405E-ND 1240385-PT6405E PT6405E
Product Name REG 3.3V 3A ADJ SMD 12-SIP Non-Isolated (POL) 1 4.5V 5.5V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module - Tray 0¦C ~ 70¦C 0.85 DC DC Converters Power Supplies Board Mount DCDC Converters - PT6405E Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10080-170-3u-27441 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details