Texas Instruments High-Performance Analog Power Supplies - Board Mount PT6346N

Description
Manufacturer: Texas Instruments Win Source Part Number: 210316-PT6346N Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT6340 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 12-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.2V Efficiency: 85% Power (Watts) - Max: 7.2W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 210316-PT6346N Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT6340 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 12-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.2V Efficiency: 85% Power (Watts) - Max: 7.2W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
210316-PT6346N
Power Supplies - Board Mount 210316-PT6346N
Manufacturer: Texas Instruments Win Source Part Number: 210316-PT6346N Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT6340 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 12-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.2V Efficiency: 85% Power (Watts) - Max: 7.2W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210316-PT6346N
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Excalibur? PT6340
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 12-SIP Module
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 1.2V
Efficiency: 85%
Power (Watts) - Max: 7.2W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
REG 1.2V 6A 10.8/13.2VIN VERT Non-Isolated (POL) 1 10.8V 13.2V 1.2V - - 6A 7W - - - PT6346N - ASAP Semiconductor LLC
Anaheim, CA, United States
REG 1.2V 6A 10.8/13.2VIN VERT Non-Isolated (POL) 1 10.8V 13.2V 1.2V - - 6A 7W - -
PT6346N
REG 1.2V 6A 10.8/13.2VIN VERT Non-Isolated (POL) 1 10.8V 13.2V 1.2V - - 6A 7W - - PT6346N
REG 1.2V 6A 10.8/13.2VIN VERT Non-Isolated (POL) 1 10.8V 13.2V 1.2V - - 6A 7W - - Through Hole 12-SIP Module - Tray -40¦C ~ 85¦C 0.85

REG 1.2V 6A 10.8/13.2VIN VERT Non-Isolated (POL) 1 10.8V 13.2V 1.2V - - 6A 7W - - Through Hole 12-SIP Module - Tray -40¦C ~ 85¦C 0.85

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies
Product Number 210316-PT6346N PT6346N
Product Name Power Supplies - Board Mount REG 1.2V 6A 10.8/13.2VIN VERT Non-Isolated (POL) 1 10.8V 13.2V 1.2V - - 6A 7W - -
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-24048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details