Texas Instruments Power Supplies Board Mount DCDC Converters - PT6343C PT6343C

Description
Manufacturer: Texas Instruments Win Source Part Number: 930990-PT6343C Series: Excalibur™ PT6340 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 10.8V - 13.2V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT6343 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-20163, -296-20163-ND, -PT6343C-NDR, 296-20163-NDR, PT6343C-ND, -296-20163, PT6343C-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930990-PT6343C Series: Excalibur™ PT6340 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 10.8V - 13.2V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT6343 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-20163, -296-20163-ND, -PT6343C-NDR, 296-20163-NDR, PT6343C-ND, -296-20163, PT6343C-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6343C - 930990-PT6343C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6343C
930990-PT6343C
Power Supplies Board Mount DCDC Converters - PT6343C 930990-PT6343C
Manufacturer: Texas Instruments Win Source Part Number: 930990-PT6343C Series: Excalibur™ PT6340 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 10.8V - 13.2V Input Package: Tray Package: 12-SIP SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT6343 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-20163, -296-20163-ND, -PT6343C-NDR, 296-20163-NDR, PT6343C-ND, -296-20163, PT6343C-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930990-PT6343C
Series: Excalibur™ PT6340
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 10.8V - 13.2V Input
Package: Tray
Package: 12-SIP SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT6343
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-20163, -296-20163-ND, -PT6343C-NDR, 296-20163-NDR, PT6343C-ND, -296-20163, PT6343C-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930990-PT6343C
Product Name Power Supplies Board Mount DCDC Converters - PT6343C
Package Type Other; 12-SIP SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 3A 1.5V 5.5V DC-DC Converter IC - 132-PT5505N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 1.5 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Specs
Package Type Other; Tray
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details
DC-DC Converters - 1226896P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details