Texas Instruments Standard Linear and Logic Isolated 2A 8V 38V DC-DC Converter IC PT6313A

Description
2A 8V DC/DC Controller, 38V In, 800kHz, Non-Isolated Product overview: PT6313A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2A, 8V, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2A, 8V, 38V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6313A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A 8V DC/DC Controller, 38V In, 800kHz, Non-Isolated Product overview: PT6313A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2A, 8V, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2A, 8V, 38V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6313A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 2A 8V 38V DC-DC Converter IC - 132-PT6313A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 2A 8V 38V DC-DC Converter IC
132-PT6313A
Isolated 2A 8V 38V DC-DC Converter IC 132-PT6313A
2A 8V DC/DC Controller, 38V In, 800kHz, Non-Isolated Product overview: PT6313A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2A, 8V, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2A, 8V, 38V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6313A can be used for catalog matching and distributor lookup.

2A 8V DC/DC Controller, 38V In, 800kHz, Non-Isolated Product overview: PT6313A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2A, 8V, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2A, 8V, 38V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6313A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-PT6313A
Product Name Isolated 2A 8V 38V DC-DC Converter IC
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details