Texas Instruments High-Performance Analog DC DC Converters PT6312B

Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 2A 19V - 38V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 2A 19V - 38V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT6312B-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT6312B-ND
DC DC Converters PT6312B-ND
Non-Isolated PoL Module DC DC Converter 1 Output 15V 2A 19V - 38V Input

Non-Isolated PoL Module DC DC Converter 1 Output 15V 2A 19V - 38V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6312B
792665-PT6312B
Power Supplies Board Mount DCDC Converters - PT6312B 792665-PT6312B
Manufacturer: Texas Instruments Win Source Part Number: 792665-PT6312B Series: PT6310 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 12-SIP SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Efficiency: 87% Family Name: PT6312 Categories: Power Supplies - Board Mount Input Voltage MIN: 19V Voltage Input MAX: 38V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): DVHF2815S/H-E; AHE2815S/CH; AHE2815S/CH-SLV; AHE2815S/ES-SLV; Introduction Date: August 17, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 792665-PT6312B
Series: PT6310
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 12-SIP SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 15V
Efficiency: 87%
Family Name: PT6312
Categories: Power Supplies - Board Mount
Input Voltage MIN: 19V
Voltage Input MAX: 38V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): DVHF2815S/H-E; AHE2815S/CH; AHE2815S/CH-SLV; AHE2815S/ES-SLV;
Introduction Date: August 17, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
REG ISR 3A 15V ADJ 12-SIP Non-Isolated (POL) 1 19V 38V 15V - - 2A 30W - - Surface Mount 12-SIP SMD Module - Tray -40¦C ~ 85¦C 0.87 - PT6312B - ASAP Semiconductor LLC
Anaheim, CA, United States
REG ISR 3A 15V ADJ 12-SIP Non-Isolated (POL) 1 19V 38V 15V - - 2A 30W - - Surface Mount 12-SIP SMD Module - Tray -40¦C ~ 85¦C 0.87
PT6312B
REG ISR 3A 15V ADJ 12-SIP Non-Isolated (POL) 1 19V 38V 15V - - 2A 30W - - Surface Mount 12-SIP SMD Module - Tray -40¦C ~ 85¦C 0.87 PT6312B
REG ISR 3A 15V ADJ 12-SIP Non-Isolated (POL) 1 19V 38V 15V - - 2A 30W - - Surface Mount 12-SIP SMD Module - Tray -40¦C ~ 85¦C 0.87

REG ISR 3A 15V ADJ 12-SIP Non-Isolated (POL) 1 19V 38V 15V - - 2A 30W - - Surface Mount 12-SIP SMD Module - Tray -40¦C ~ 85¦C 0.87

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT6312B-ND 792665-PT6312B PT6312B
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PT6312B REG ISR 3A 15V ADJ 12-SIP Non-Isolated (POL) 1 19V 38V 15V - - 2A 30W - - Surface Mount 12-SIP SMD Module - Tray -40¦C ~ 85¦C 0.87
Type DC-DC Converter; 1
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details