Win Source Part Number: 1086251-PT6311N
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT6310
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 12
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 19.5V
Voltage - Input (Max): 38V
Voltage - Output 1: 15.5V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: 12-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: PT6311N-NDR
Base Product Number: PT6311
Product Status: Obsolete
2A SWITCHING REGULATOR, 800kHz SWITCHING FREQ-MAX, PSMA12, SIP-12 Product overview: PT6311N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 800kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6311N can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1086251-PT6311N | 132-PT6311N |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 2A 800kHz DC-DC Converter IC |
| Package Type | Other; Tray | Other; Metal |