Texas Instruments REGULATOR 15.5 2A HORZ SIDE Non-Isolated (POL) 1 19.5V 38V 15.5V - - 2A 31W - - PT6311G

Description
REGULATOR 15.5 2A HORZ SIDE Non-Isolated (POL) 1 19.5V 38V 15.5V - - 2A 31W - - Through Hole Right Angle 12-SIP Module - Tray -40¦C ~ 85¦C 0.87
Request a Quote
Description
REGULATOR 15.5 2A HORZ SIDE Non-Isolated (POL) 1 19.5V 38V 15.5V - - 2A 31W - - Through Hole Right Angle 12-SIP Module - Tray -40¦C ~ 85¦C 0.87
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
REGULATOR 15.5 2A HORZ SIDE Non-Isolated (POL) 1 19.5V 38V 15.5V - - 2A 31W - - - PT6311G - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 15.5 2A HORZ SIDE Non-Isolated (POL) 1 19.5V 38V 15.5V - - 2A 31W - -
PT6311G
REGULATOR 15.5 2A HORZ SIDE Non-Isolated (POL) 1 19.5V 38V 15.5V - - 2A 31W - - PT6311G
REGULATOR 15.5 2A HORZ SIDE Non-Isolated (POL) 1 19.5V 38V 15.5V - - 2A 31W - - Through Hole Right Angle 12-SIP Module - Tray -40¦C ~ 85¦C 0.87

REGULATOR 15.5 2A HORZ SIDE Non-Isolated (POL) 1 19.5V 38V 15.5V - - 2A 31W - - Through Hole Right Angle 12-SIP Module - Tray -40¦C ~ 85¦C 0.87

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6311G
106242-PT6311G
Power Supplies Board Mount DCDC Converters - PT6311G 106242-PT6311G
Manufacturer: Texas Instruments Win Source Part Number: 106242-PT6311G Packaging: Tray Type: Non-Isolated PoL Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Number of Outputs: 1 Current - Output (Max): 2A Efficiency: 87% Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Maximum Input Voltage: 38V Minimum Input Voltage: 19.5V Nominal Output Voltage 1: 15.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106242-PT6311G
Packaging: Tray
Type: Non-Isolated PoL Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Number of Outputs: 1
Current - Output (Max): 2A
Efficiency: 87%
Categories: Power Supplies - Board Mount
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Maximum Input Voltage: 38V
Minimum Input Voltage: 19.5V
Nominal Output Voltage 1: 15.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number PT6311G 106242-PT6311G
Product Name REGULATOR 15.5 2A HORZ SIDE Non-Isolated (POL) 1 19.5V 38V 15.5V - - 2A 31W - - Power Supplies Board Mount DCDC Converters - PT6311G
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Power Supply / ATX PC Power Supply - fsp600-50arn-22756 - TPS Elektronik GmbH
Specs
DC Output Power 600 watts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details