Win Source Part Number: 960719-PT6308S
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT6305
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 12
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 6V
Voltage - Output 1: 1.2V
Efficiency: 57%
Mounting Type: Through Hole
Package / Case: 12-SIP Module
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): OKL-T/3-W12N-C; OKL-T/6-W12P-C; OKL-T/3-W12P-C; CC10-0512SF-E; REC3-0505SRW/H6/C; ICG12006A007V-003-R;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 2156-PT6308S-TI,TEXT
Base Product Number: PT6308
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 960719-PT6308S |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |