Texas Instruments High-Performance Analog DC DC Converters PT6305CT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 9V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT6305CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT6305CT-ND
DC DC Converters PT6305CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 9V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4.5V - 9V Input

Buy Now Datasheet
REGULATOR 3.3V 3A 12PIN HSMD T/R Non-Isolated (POL) 1 4.5V 9V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module - PT6305CT - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 3.3V 3A 12PIN HSMD T/R Non-Isolated (POL) 1 4.5V 9V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module
PT6305CT
REGULATOR 3.3V 3A 12PIN HSMD T/R Non-Isolated (POL) 1 4.5V 9V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module PT6305CT
REGULATOR 3.3V 3A 12PIN HSMD T/R Non-Isolated (POL) 1 4.5V 9V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module 2.06"" L x 0.67"" W x 0.38"" H (52.3mm x 17.0mm x 9.7mm) Tape & Reel (TR) 0¦C ~ 70¦C 0.8

REGULATOR 3.3V 3A 12PIN HSMD T/R Non-Isolated (POL) 1 4.5V 9V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module 2.06"" L x 0.67"" W x 0.38"" H (52.3mm x 17.0mm x 9.7mm) Tape & Reel (TR) 0¦C ~ 70¦C 0.8

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6305CT
792664-PT6305CT
Power Supplies Board Mount DCDC Converters - PT6305CT 792664-PT6305CT
Manufacturer: Texas Instruments Win Source Part Number: 792664-PT6305CT Series: PT6305 Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: 0°C ~ 70°C Package: 12-SIP SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 80% Family Name: PT6305 Categories: Power Supplies - Board Mount Dimension: 2.06" L x 0.67" W x 0.38" H (52.3mm x 17.0mm x 9.7mm) Input Voltage MIN: 4.5V Voltage Input MAX: 9V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): SUS10053R3B; ZUS25053R3; SUS10053R3B-G; SUS10053R3BP-G; Introduction Date: February 11, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792664-PT6305CT
Series: PT6305
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: 0°C ~ 70°C
Package: 12-SIP SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Efficiency: 80%
Family Name: PT6305
Categories: Power Supplies - Board Mount
Dimension: 2.06" L x 0.67" W x 0.38" H (52.3mm x 17.0mm x 9.7mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 9V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): SUS10053R3B; ZUS25053R3; SUS10053R3B-G; SUS10053R3BP-G;
Introduction Date: February 11, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT6305CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT6305CT
Power Supplies - Board Mount - DC DC Converters PT6305CT
DC DC CONVERTER 3.3V

DC DC CONVERTER 3.3V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PT6305CT-ND PT6305CT 792664-PT6305CT PT6305CT
Product Name DC DC Converters REGULATOR 3.3V 3A 12PIN HSMD T/R Non-Isolated (POL) 1 4.5V 9V 3.3V - - 3A 9W - - Surface Mount 12-SIP SMD Module Power Supplies Board Mount DCDC Converters - PT6305CT Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI2801224A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
View Details
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details