Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT6305A PT6305A

Description
Manufacturer: Texas Instruments Win Source Part Number: 890345-PT6305A Series: PT6305 Operating Temperature Range: 0°C ~ 70°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 3A 4.5V - 9V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6305 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 890345-PT6305A Series: PT6305 Operating Temperature Range: 0°C ~ 70°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 3A 4.5V - 9V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6305 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6305A - 890345-PT6305A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6305A
890345-PT6305A
Power Supplies Board Mount DCDC Converters - PT6305A 890345-PT6305A
Manufacturer: Texas Instruments Win Source Part Number: 890345-PT6305A Series: PT6305 Operating Temperature Range: 0°C ~ 70°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 3A 4.5V - 9V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT6305 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 890345-PT6305A
Series: PT6305
Operating Temperature Range: 0°C ~ 70°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 3A 4.5V - 9V Input
Package: Tray
Package: 12-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT6305
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
REG 3.3V 3A ADJ HRZ 12-SIP - PT6305A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
REG 3.3V 3A ADJ HRZ 12-SIP
PT6305A
REG 3.3V 3A ADJ HRZ 12-SIP PT6305A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips IC Power Supplies
Product Number 890345-PT6305A PT6305A
Product Name Power Supplies Board Mount DCDC Converters - PT6305A REG 3.3V 3A ADJ HRZ 12-SIP
Package Type Other; 12-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers