Manufacturer: Texas Instruments
Win Source Part Number: 062150-PT6303R
Type: Step Down
Mounting Style: Through Hole
Package: SIP Module
Product Length (mm): 59.94(mm)
Product Depth (mm): 9.4(mm)
Product Height (mm): 17.01(mm)
Pin Count: 12
Rad Hardened: No
Isolation: Non-Isolated
Screening Level: Industrial
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Number of Outputs: 1
Output Current: 3(A)
Output Voltage: 3.3(V)
Input Voltage: 9 to 26(V)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 12
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 062150-PT6303R |
| Product Name | Power Supplies Board Mount DCDC Converters - PT6303R |
| Package Type | Other; SIP Module |
| Output Voltage | 3.3 volts |
| Input Voltage | 9 to 26 volts |