Texas Instruments Standard Linear and Logic Through-Hole 2A 3.3V 900kHz DC-DC Converter IC PT6213D

Description
DC/DC Controller, 2A, 3.3V Out, 900kHz, Through Hole Product overview: PT6213D from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 3.3V, 900kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 2A, 3.3V, 900kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6213D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Controller, 2A, 3.3V Out, 900kHz, Through Hole Product overview: PT6213D from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 3.3V, 900kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 2A, 3.3V, 900kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6213D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2A 3.3V 900kHz DC-DC Converter IC - 132-PT6213D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2A 3.3V 900kHz DC-DC Converter IC
132-PT6213D
Through-Hole 2A 3.3V 900kHz DC-DC Converter IC 132-PT6213D
DC/DC Controller, 2A, 3.3V Out, 900kHz, Through Hole Product overview: PT6213D from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 3.3V, 900kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 2A, 3.3V, 900kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6213D can be used for catalog matching and distributor lookup.

DC/DC Controller, 2A, 3.3V Out, 900kHz, Through Hole Product overview: PT6213D from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 3.3V, 900kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 2A, 3.3V, 900kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6213D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-PT6213D
Product Name Through-Hole 2A 3.3V 900kHz DC-DC Converter IC
Package Type Other; Metal
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details