Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 9V - 26V Input
REG 3.3V 2A ADJ ON/OFF HRZ 12SIP Non-Isolated (POL) 1 9V 26V 3.3V - - 2A 6W - - Through Hole Right Angle 12-SIP Module - Tray -40¦C ~ 85¦C 0.84
Manufacturer: Texas Instruments
Win Source Part Number: 1240373-PT6213D
Series: PT6210
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 12-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Efficiency: 84%
Family Name: PT6213
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Input Voltage MIN: 9V
Voltage Input MAX: 26V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): R-723.3D; R-623.3D; EC5A-12S33;
Introduction Date: February 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 3.3V 2A
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PT6213D-ND | PT6213D | 1240373-PT6213D | PT6213D |
| Product Name | DC DC Converters | REG 3.3V 2A ADJ ON/OFF HRZ 12SIP Non-Isolated (POL) 1 9V 26V 3.3V - - 2A 6W - - | Power Supplies Board Mount DCDC Converters - PT6213D | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 2 amps |