Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT5525C PT5525C

Description
Manufacturer: Texas Instruments Win Source Part Number: 062149-PT5525C Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Output 1: 1.5V Efficiency: 81% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 5-SMD Module Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: PT5525 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Input (Minimum): 3.1V Voltage - Input (Maximum): 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 062149-PT5525C Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Output 1: 1.5V Efficiency: 81% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 5-SMD Module Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: PT5525 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Input (Minimum): 3.1V Voltage - Input (Maximum): 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5525C
062149-PT5525C
Power Supplies Board Mount DCDC Converters - PT5525C 062149-PT5525C
Manufacturer: Texas Instruments Win Source Part Number: 062149-PT5525C Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Output 1: 1.5V Efficiency: 81% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 5-SMD Module Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: PT5525 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Input (Minimum): 3.1V Voltage - Input (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 062149-PT5525C
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Applications: ITE (Commercial)
Voltage - Output 1: 1.5V
Efficiency: 81%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 5-SMD Module
Current - Output (Maximum): 1.5A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: PT5525
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Input (Minimum): 3.1V
Voltage - Input (Maximum): 5.5V

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT5525C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT5525C
Power Supplies - Board Mount - DC DC Converters PT5525C
DC DC CONVERTER 1.5V 1.5A

DC DC CONVERTER 1.5V 1.5A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 062149-PT5525C PT5525C
Product Name Power Supplies Board Mount DCDC Converters - PT5525C Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details