Texas Instruments High-Performance Analog DC DC Converters PT5522C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.5A 3.1V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.5A 3.1V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT5522C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT5522C-ND
DC DC Converters PT5522C-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.5A 3.1V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.5A 3.1V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5522C
1240367-PT5522C
Power Supplies Board Mount DCDC Converters - PT5522C 1240367-PT5522C
Manufacturer: Texas Instruments Win Source Part Number: 1240367-PT5522C Series: Excalibur PT5520 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 5-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 2.5V Efficiency: 86% Family Name: PT5522 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Input Voltage MIN: 3.1V Voltage Input MAX: 5.5V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): FX5545G1052V7T1E2; FX5545G2053V0T1; FX5545G0052V4B1; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240367-PT5522C
Series: Excalibur PT5520
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 5-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 2.5V
Efficiency: 86%
Family Name: PT5522
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Input Voltage MIN: 3.1V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): FX5545G1052V7T1E2; FX5545G2053V0T1; FX5545G0052V4B1;
Introduction Date: April 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT5522C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT5522C
Power Supplies - Board Mount - DC DC Converters PT5522C
DC DC CONVERTER 2.5V 1.5A

DC DC CONVERTER 2.5V 1.5A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT5522C-ND 1240367-PT5522C PT5522C
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PT5522C Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS60/24/2.5 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details