Texas Instruments High-Performance Analog Power Supplies - Board Mount PT5505A

Description
Manufacturer: Texas Instruments Win Source Part Number: 210315-PT5505A Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT5500 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 5-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3.1V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.5V Efficiency: 81% Power (Watts) - Max: 4.5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 210315-PT5505A Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT5500 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 5-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3.1V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.5V Efficiency: 81% Power (Watts) - Max: 4.5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
210315-PT5505A
Power Supplies - Board Mount 210315-PT5505A
Manufacturer: Texas Instruments Win Source Part Number: 210315-PT5505A Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT5500 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 5-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3.1V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.5V Efficiency: 81% Power (Watts) - Max: 4.5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210315-PT5505A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Excalibur? PT5500
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole, Right Angle
Operating Temperature Range: -40°C ~ 85°C
Package: 5-SIP Module
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3.1V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.5V
Efficiency: 81%
Power (Watts) - Max: 4.5W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - PT5505A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT5505A-ND
DC DC Converters PT5505A-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 3A 3.1V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 3A 3.1V - 5.5V Input

Buy Now Datasheet
REGULATOR 1.5V ADJ 3A 5VIN HORZ Non-Isolated (POL) 1 3.1V 5.5V 1.5V - - 3A 4W - - - PT5505A - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 1.5V ADJ 3A 5VIN HORZ Non-Isolated (POL) 1 3.1V 5.5V 1.5V - - 3A 4W - -
PT5505A
REGULATOR 1.5V ADJ 3A 5VIN HORZ Non-Isolated (POL) 1 3.1V 5.5V 1.5V - - 3A 4W - - PT5505A
REGULATOR 1.5V ADJ 3A 5VIN HORZ Non-Isolated (POL) 1 3.1V 5.5V 1.5V - - 3A 4W - - Through Hole Right Angle 5-SIP Module - Tray -40¦C ~ 85¦C 0.81

REGULATOR 1.5V ADJ 3A 5VIN HORZ Non-Isolated (POL) 1 3.1V 5.5V 1.5V - - 3A 4W - - Through Hole Right Angle 5-SIP Module - Tray -40¦C ~ 85¦C 0.81

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PT5505A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT5505A
Power Supplies - Board Mount - DC DC Converters PT5505A
DC DC CONVERTER 1.5V

DC DC CONVERTER 1.5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 210315-PT5505A PT5505A-ND PT5505A PT5505A
Product Name Power Supplies - Board Mount DC DC Converters REGULATOR 1.5V ADJ 3A 5VIN HORZ Non-Isolated (POL) 1 3.1V 5.5V 1.5V - - 3A 4W - - Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Output Power 4.5 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Power Supply / Open Frame/Enclosed - tps-h12s-p-5v-28393 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Open Frame
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details