Texas Instruments High-Performance Analog Electrical Parts - PT5503A PT5503A

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240366-PT5503A Series: Excalibur PT5500 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 5-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 2V Efficiency: 85% Family Name: PT5503 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 3.1V Voltage Input MAX: 5.5V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): AUSTIN 5V 2.0V 5A T; AUSTIN 5V 2.0V 5A J; AUH005A0D-SJZ; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240366-PT5503A Series: Excalibur PT5500 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 5-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 2V Efficiency: 85% Family Name: PT5503 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 3.1V Voltage Input MAX: 5.5V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): AUSTIN 5V 2.0V 5A T; AUSTIN 5V 2.0V 5A J; AUH005A0D-SJZ; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electrical Parts - PT5503A
1240366-PT5503A
Electrical Parts - PT5503A 1240366-PT5503A
Manufacturer: Texas Instruments Win Source Part Number: 1240366-PT5503A Series: Excalibur PT5500 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 5-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 2V Efficiency: 85% Family Name: PT5503 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 3.1V Voltage Input MAX: 5.5V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): AUSTIN 5V 2.0V 5A T; AUSTIN 5V 2.0V 5A J; AUH005A0D-SJZ; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240366-PT5503A
Series: Excalibur PT5500
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 5-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 2V
Efficiency: 85%
Family Name: PT5503
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 3.1V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): AUSTIN 5V 2.0V 5A T; AUSTIN 5V 2.0V 5A J; AUH005A0D-SJZ;
Introduction Date: April 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - PT5503A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT5503A-ND
DC DC Converters PT5503A-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2V 3A 3.1V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2V 3A 3.1V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT5503A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT5503A
Power Supplies - Board Mount - DC DC Converters PT5503A
DC DC CONVERTER 2V 3A

DC DC CONVERTER 2V 3A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1240366-PT5503A PT5503A-ND PT5503A
Product Name Electrical Parts - PT5503A DC DC Converters Power Supplies - Board Mount - DC DC Converters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6863-ea-pub-10750-240-6u-60000w-32082 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 240 amps
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details