Texas Instruments High-Performance Analog DC DC Converters PT5111CT

Description
Linear Regulator Replacement DC DC Converter 1 Output 10V 1A 14V - 38V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 10V 1A 14V - 38V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT5111CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT5111CT-ND
DC DC Converters PT5111CT-ND
Linear Regulator Replacement DC DC Converter 1 Output 10V 1A 14V - 38V Input

Linear Regulator Replacement DC DC Converter 1 Output 10V 1A 14V - 38V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
139082-PT5111CT
Power Supplies - Board Mount 139082-PT5111CT
Manufacturer: Texas Instruments Win Source Part Number: 139082-PT5111CT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT5100 Packaging: Reel(TR) Type: Linear Regulator Replacement Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP Package: 3-SMD Module Size / Dimension: 1.02" L x 1.00" W x 0.38" H (25.9mm x 25.4mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 14V Voltage - Input (Max): 38V Voltage - Output 1: 10V Power (Watts) - Manufacture Series: 10W Efficiency: 92% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139082-PT5111CT
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT5100
Packaging: Reel(TR)
Type: Linear Regulator Replacement
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP
Package: 3-SMD Module
Size / Dimension: 1.02" L x 1.00" W x 0.38" H (25.9mm x 25.4mm x 9.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 14V
Voltage - Input (Max): 38V
Voltage - Output 1: 10V
Power (Watts) - Manufacture Series: 10W
Efficiency: 92%
Power (Watts) - Max: 10W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
REGULATOR 10.0V 1A SMD T/R Non-Isolated (POL) 1 14V 38V 10V - - 1A 10W * * Surface Mount 3-SIP SMD Module - PT5111CT - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 10.0V 1A SMD T/R Non-Isolated (POL) 1 14V 38V 10V - - 1A 10W * * Surface Mount 3-SIP SMD Module
PT5111CT
REGULATOR 10.0V 1A SMD T/R Non-Isolated (POL) 1 14V 38V 10V - - 1A 10W * * Surface Mount 3-SIP SMD Module PT5111CT
REGULATOR 10.0V 1A SMD T/R Non-Isolated (POL) 1 14V 38V 10V - - 1A 10W * * Surface Mount 3-SIP SMD Module 1.02"" L x 1.00"" W x 0.38"" H (25.9mm x 25.4mm x 9.7mm) Tape & Reel (TR) -40¦C ~ 85¦C 0.92

REGULATOR 10.0V 1A SMD T/R Non-Isolated (POL) 1 14V 38V 10V - - 1A 10W * * Surface Mount 3-SIP SMD Module 1.02"" L x 1.00"" W x 0.38"" H (25.9mm x 25.4mm x 9.7mm) Tape & Reel (TR) -40¦C ~ 85¦C 0.92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT5111CT-ND 139082-PT5111CT PT5111CT
Product Name DC DC Converters Power Supplies - Board Mount REGULATOR 10.0V 1A SMD T/R Non-Isolated (POL) 1 14V 38V 10V - - 1A 10W * * Surface Mount 3-SIP SMD Module
Type DC-DC Converter; 1
Technology Linear Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6922-ea-pul-10750-120-4u-wc-32141 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details