Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT5111A PT5111A

Description
Manufacturer: Texas Instruments Win Source Part Number: 930971-PT5111A Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 10V - - 1A 14V - 38V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT5111 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -296-20122, -PT5111A-ND, 296-20122, PT5111A-ND, -PT5111A-NDR, PT5111A-NDR, -296-20122-ND, 296-20122-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930971-PT5111A Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 10V - - 1A 14V - 38V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT5111 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -296-20122, -PT5111A-ND, 296-20122, PT5111A-ND, -PT5111A-NDR, PT5111A-NDR, -296-20122-ND, 296-20122-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5111A
930971-PT5111A
Power Supplies Board Mount DCDC Converters - PT5111A 930971-PT5111A
Manufacturer: Texas Instruments Win Source Part Number: 930971-PT5111A Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 10V - - 1A 14V - 38V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT5111 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -296-20122, -PT5111A-ND, 296-20122, PT5111A-ND, -PT5111A-NDR, PT5111A-NDR, -296-20122-ND, 296-20122-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930971-PT5111A
Series: PT5100
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Regulator Replacement DC DC Converter 1 Output 10V - - 1A 14V - 38V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT5111
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -296-20122, -PT5111A-ND, 296-20122, PT5111A-ND, -PT5111A-NDR, PT5111A-NDR, -296-20122-ND, 296-20122-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 930971-PT5111A
Product Name Power Supplies Board Mount DCDC Converters - PT5111A
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI245A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers
Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details