Texas Instruments High-Performance Analog DC DC Converters PT5105A

Description
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 1A 10.5V - 38V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 1A 10.5V - 38V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20110-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20110-ND
DC DC Converters 296-20110-ND
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 1A 10.5V - 38V Input

Linear Regulator Replacement DC DC Converter 1 Output 6.5V 1A 10.5V - 38V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
131874-PT5105A
Power Supplies - Board Mount 131874-PT5105A
Manufacturer: Texas Instruments Win Source Part Number: 131874-PT5105A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT5100 Packaging: Tray Type: Linear Regulator Replacement Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP Package: 3-SIP Module Size / Dimension: 1.00" L x 1.02" W x 0.38" H (25.4mm x 25.9mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 10.5V Voltage - Input (Max): 38V Voltage - Output 1: 6.5V Power (Watts) - Manufacture Series: 6W Efficiency: 90% Power (Watts) - Max: 6.5W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131874-PT5105A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT5100
Packaging: Tray
Type: Linear Regulator Replacement
Mounting Style: Through Hole, Right Angle
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP
Package: 3-SIP Module
Size / Dimension: 1.00" L x 1.02" W x 0.38" H (25.4mm x 25.9mm x 9.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 10.5V
Voltage - Input (Max): 38V
Voltage - Output 1: 6.5V
Power (Watts) - Manufacture Series: 6W
Efficiency: 90%
Power (Watts) - Max: 6.5W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT5105A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT5105A
Power Supplies - Board Mount - DC DC Converters PT5105A
DC DC CONVERTER 6.5V 6W

DC DC CONVERTER 6.5V 6W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-20110-ND 131874-PT5105A PT5105A
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-11000-40-3u-27652 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details