Texas Instruments High-Performance Analog Power Supplies - Board Mount PT5061N

Description
Manufacturer: Texas Instruments Win Source Part Number: 210313-PT5061N Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT5060 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 85°C Package: 12-SIP Module Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 500mA, 250mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 11V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Power (Watts) - Max: 9W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 210313-PT5061N Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT5060 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 85°C Package: 12-SIP Module Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 500mA, 250mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 11V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Power (Watts) - Max: 9W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
210313-PT5061N
Power Supplies - Board Mount 210313-PT5061N
Manufacturer: Texas Instruments Win Source Part Number: 210313-PT5061N Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT5060 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 85°C Package: 12-SIP Module Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 500mA, 250mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 11V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Power (Watts) - Max: 9W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210313-PT5061N
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT5060
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 85°C
Package: 12-SIP Module
Applications: ITE (Commercial)
Number of Outputs: 2
Current - Output (Max): 500mA, 250mA
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 11V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 85%
Power (Watts) - Max: 9W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - PT5061N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT5061N-ND
DC DC Converters PT5061N-ND
Non-Isolated PoL Module DC DC Converter 2 Output 12V -12V 500mA, 250mA 4.75V - 11V Input

Non-Isolated PoL Module DC DC Converter 2 Output 12V -12V 500mA, 250mA 4.75V - 11V Input

Buy Now Datasheet
REG +-12V +.50-.25A VRT 12SIP Non-Isolated (POL) 2 4.75V 11V 12V -12V - 500mA 250mA 9W - - - PT5061N - ASAP Semiconductor LLC
Anaheim, CA, United States
REG +-12V +.50-.25A VRT 12SIP Non-Isolated (POL) 2 4.75V 11V 12V -12V - 500mA 250mA 9W - -
PT5061N
REG +-12V +.50-.25A VRT 12SIP Non-Isolated (POL) 2 4.75V 11V 12V -12V - 500mA 250mA 9W - - PT5061N
REG +-12V +.50-.25A VRT 12SIP Non-Isolated (POL) 2 4.75V 11V 12V -12V - 500mA 250mA 9W - - Through Hole 12-SIP Module - Tray 0¦C ~ 85¦C 0.85

REG +-12V +.50-.25A VRT 12SIP Non-Isolated (POL) 2 4.75V 11V 12V -12V - 500mA 250mA 9W - - Through Hole 12-SIP Module - Tray 0¦C ~ 85¦C 0.85

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PT5061N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT5061N
Power Supplies - Board Mount - DC DC Converters PT5061N
DC DC CONVERTER +/-12V

DC DC CONVERTER +/-12V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 210313-PT5061N PT5061N-ND PT5061N PT5061N
Product Name Power Supplies - Board Mount DC DC Converters REG +-12V +.50-.25A VRT 12SIP Non-Isolated (POL) 2 4.75V 11V 12V -12V - 500mA 250mA 9W - - Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
DC Output Current 0.5000 to 0.2500 amps 0.2500 to 0.5000 amps
DC Output Power 9 watts
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-100-24-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details