Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT5046A PT5046A

Description
Manufacturer: Texas Instruments Win Source Part Number: 930962-PT5046A Series: PT5040 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 10V - - 1.2A 4.75V - 9V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT5046 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -296-20101-ND, -296-20101, -PT5046A-NDR, 296-20101, 296-20101-NDR, PT5046A-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930962-PT5046A Series: PT5040 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 10V - - 1.2A 4.75V - 9V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT5046 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -296-20101-ND, -296-20101, -PT5046A-NDR, 296-20101, 296-20101-NDR, PT5046A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5046A
930962-PT5046A
Power Supplies Board Mount DCDC Converters - PT5046A 930962-PT5046A
Manufacturer: Texas Instruments Win Source Part Number: 930962-PT5046A Series: PT5040 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 10V - - 1.2A 4.75V - 9V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT5046 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -296-20101-ND, -296-20101, -PT5046A-NDR, 296-20101, 296-20101-NDR, PT5046A-ND

Manufacturer: Texas Instruments
Win Source Part Number: 930962-PT5046A
Series: PT5040
Operating Temperature Range: -20°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 10V - - 1.2A 4.75V - 9V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT5046
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -296-20101-ND, -296-20101, -PT5046A-NDR, 296-20101, 296-20101-NDR, PT5046A-ND

Buy Now Datasheet
DC DC Converters - 296-20101-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20101-ND
DC DC Converters 296-20101-ND
Non-Isolated PoL Module DC DC Converter 1 Output 10V 1.2A 4.75V - 9V Input

Non-Isolated PoL Module DC DC Converter 1 Output 10V 1.2A 4.75V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT5046A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT5046A
Power Supplies - Board Mount - DC DC Converters PT5046A
DC DC CONVERTER 10V

DC DC CONVERTER 10V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 930962-PT5046A 296-20101-ND PT5046A
Product Name Power Supplies Board Mount DCDC Converters - PT5046A DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details