Texas Instruments High-Performance Analog Power Supplies - Board Mount PT5026N

Description
Manufacturer: Texas Instruments Win Source Part Number: 210312-PT5026N Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT5020 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Package: 3-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.75V Voltage - Input (Max): 7V Voltage - Output 1: -5.2V Efficiency: 75% Power (Watts) - Max: 5.2W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 35
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 210312-PT5026N Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT5020 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Package: 3-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.75V Voltage - Input (Max): 7V Voltage - Output 1: -5.2V Efficiency: 75% Power (Watts) - Max: 5.2W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
210312-PT5026N
Power Supplies - Board Mount 210312-PT5026N
Manufacturer: Texas Instruments Win Source Part Number: 210312-PT5026N Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT5020 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Package: 3-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.75V Voltage - Input (Max): 7V Voltage - Output 1: -5.2V Efficiency: 75% Power (Watts) - Max: 5.2W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 35

Manufacturer: Texas Instruments
Win Source Part Number: 210312-PT5026N
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT5020
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Package: 3-SIP Module
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 7V
Voltage - Output 1: -5.2V
Efficiency: 75%
Power (Watts) - Max: 5.2W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 35

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 210312-PT5026N
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F)
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR60-45B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2400 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details