Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT5026LT PT5026LT

Description
Manufacturer: Texas Instruments Win Source Part Number: 792659-PT5026LT Series: PT5020 Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -20°C ~ 85°C Package: 3-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: -5.2V Efficiency: 75% Family Name: PT5026 Categories: Power Supplies - Board Mount Input Voltage MIN: 4.75V Voltage Input MAX: 7V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TSN 1-2452; TSN 1-2450; TSN 1-2460; S7AH-01F50NR; Introduction Date: February 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 792659-PT5026LT Series: PT5020 Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -20°C ~ 85°C Package: 3-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: -5.2V Efficiency: 75% Family Name: PT5026 Categories: Power Supplies - Board Mount Input Voltage MIN: 4.75V Voltage Input MAX: 7V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TSN 1-2452; TSN 1-2450; TSN 1-2460; S7AH-01F50NR; Introduction Date: February 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5026LT
792659-PT5026LT
Power Supplies Board Mount DCDC Converters - PT5026LT 792659-PT5026LT
Manufacturer: Texas Instruments Win Source Part Number: 792659-PT5026LT Series: PT5020 Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -20°C ~ 85°C Package: 3-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: -5.2V Efficiency: 75% Family Name: PT5026 Categories: Power Supplies - Board Mount Input Voltage MIN: 4.75V Voltage Input MAX: 7V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TSN 1-2452; TSN 1-2450; TSN 1-2460; S7AH-01F50NR; Introduction Date: February 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792659-PT5026LT
Series: PT5020
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -20°C ~ 85°C
Package: 3-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: -5.2V
Efficiency: 75%
Family Name: PT5026
Categories: Power Supplies - Board Mount
Input Voltage MIN: 4.75V
Voltage Input MAX: 7V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): TSN 1-2452; TSN 1-2450; TSN 1-2460; S7AH-01F50NR;
Introduction Date: February 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 792659-PT5026LT
Product Name Power Supplies Board Mount DCDC Converters - PT5026LT
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers
POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details