Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT5025C PT5025C

Description
Manufacturer: Texas Instruments Win Source Part Number: 930955-PT5025C Series: PT5020 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -15V - - 300mA 4.75V - 7V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5025 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-20085, -296-20085-ND, 296-20085-NDR, PT5025C-ND, -296-20085, -PT5025C-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930955-PT5025C Series: PT5020 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -15V - - 300mA 4.75V - 7V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5025 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-20085, -296-20085-ND, 296-20085-NDR, PT5025C-ND, -296-20085, -PT5025C-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5025C
930955-PT5025C
Power Supplies Board Mount DCDC Converters - PT5025C 930955-PT5025C
Manufacturer: Texas Instruments Win Source Part Number: 930955-PT5025C Series: PT5020 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -15V - - 300mA 4.75V - 7V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5025 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-20085, -296-20085-ND, 296-20085-NDR, PT5025C-ND, -296-20085, -PT5025C-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930955-PT5025C
Series: PT5020
Operating Temperature Range: -20°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -15V - - 300mA 4.75V - 7V Input
Package: Tray
Package: 3-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT5025
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-20085, -296-20085-ND, 296-20085-NDR, PT5025C-ND, -296-20085, -PT5025C-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 930955-PT5025C
Product Name Power Supplies Board Mount DCDC Converters - PT5025C
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-1015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details