Texas Instruments High-Performance Analog DC DC Converters PT4841A

Description
Isolated Module DC DC Converter 3 Output 15V 3.3V 1.5V 2.7A, 6A, 7A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output 15V 3.3V 1.5V 2.7A, 6A, 7A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT4841A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT4841A-ND
DC DC Converters PT4841A-ND
Isolated Module DC DC Converter 3 Output 15V 3.3V 1.5V 2.7A, 6A, 7A 36V - 75V Input

Isolated Module DC DC Converter 3 Output 15V 3.3V 1.5V 2.7A, 6A, 7A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4841A
082082-PT4841A
Power Supplies Board Mount DCDC Converters - PT4841A 082082-PT4841A
Manufacturer: Texas Instruments Win Source Part Number: 082082-PT4841A Packaging: Tray Type: Isolated Module Mounting Style: Through Hole, Right Angle Applications: ITE (Commercial) Voltage - Isolation: 1.5kV Number of Outputs: 3 Voltage - Output 1: 15V Voltage - Output 2: 3.3V Voltage - Output 3: 1.5V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 26-SIP Module Current - Output (Maximum): 2.7A, 6A, 7A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: PT4841 Manufacturer Pack Quantity: 6 MSL Level: 1 (Unlimited) Power (W): 65W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V

Manufacturer: Texas Instruments
Win Source Part Number: 082082-PT4841A
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole, Right Angle
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Number of Outputs: 3
Voltage - Output 1: 15V
Voltage - Output 2: 3.3V
Voltage - Output 3: 1.5V
Efficiency: 85%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 26-SIP Module
Current - Output (Maximum): 2.7A, 6A, 7A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: PT4841
Manufacturer Pack Quantity: 6
MSL Level: 1 (Unlimited)
Power (W): 65W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT4841A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT4841A
Power Supplies - Board Mount - DC DC Converters PT4841A
DC DC CNVRTR 15V 3.3V 1.5V 65W

DC DC CNVRTR 15V 3.3V 1.5V 65W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT4841A-ND 082082-PT4841A PT4841A
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PT4841A Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.7 to 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS8-350ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details