Texas Instruments High-Performance Analog CONV DC-DC TRPL-VO 6A SMD Isolated 3 36V 75V 15V 3.3V 1.5V 1.25A 3A 2A 25W 1.5kV (1500V) With UVLO Surface Mount 20-SIP SMD Module - Tray -40¦C ~ 85¦C 0.81 PT4801C

Description
CONV DC-DC TRPL-VO 6A SMD Isolated 3 36V 75V 15V 3.3V 1.5V 1.25A 3A 2A 25W 1.5kV (1500V) With UVLO Surface Mount 20-SIP SMD Module - Tray -40¦C ~ 85¦C 0.81
Request a Quote Datasheet
Description
CONV DC-DC TRPL-VO 6A SMD Isolated 3 36V 75V 15V 3.3V 1.5V 1.25A 3A 2A 25W 1.5kV (1500V) With UVLO Surface Mount 20-SIP SMD Module - Tray -40¦C ~ 85¦C 0.81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONV DC-DC TRPL-VO 6A SMD Isolated 3 36V 75V 15V 3.3V 1.5V 1.25A 3A 2A 25W 1.5kV (1500V) With UVLO Surface Mount 20-SIP SMD Module - Tray -40¦C ~ 85¦C 0.81 - PT4801C - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC-DC TRPL-VO 6A SMD Isolated 3 36V 75V 15V 3.3V 1.5V 1.25A 3A 2A 25W 1.5kV (1500V) With UVLO Surface Mount 20-SIP SMD Module - Tray -40¦C ~ 85¦C 0.81
PT4801C
CONV DC-DC TRPL-VO 6A SMD Isolated 3 36V 75V 15V 3.3V 1.5V 1.25A 3A 2A 25W 1.5kV (1500V) With UVLO Surface Mount 20-SIP SMD Module - Tray -40¦C ~ 85¦C 0.81 PT4801C
CONV DC-DC TRPL-VO 6A SMD Isolated 3 36V 75V 15V 3.3V 1.5V 1.25A 3A 2A 25W 1.5kV (1500V) With UVLO Surface Mount 20-SIP SMD Module - Tray -40¦C ~ 85¦C 0.81

CONV DC-DC TRPL-VO 6A SMD Isolated 3 36V 75V 15V 3.3V 1.5V 1.25A 3A 2A 25W 1.5kV (1500V) With UVLO Surface Mount 20-SIP SMD Module - Tray -40¦C ~ 85¦C 0.81

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4801C
792655-PT4801C
Power Supplies Board Mount DCDC Converters - PT4801C 792655-PT4801C
Manufacturer: Texas Instruments Win Source Part Number: 792655-PT4801C Series: Excalibur PT4801 Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: 20-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 25W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 3 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Voltage - Output 2: 3.3V Voltage - Output 3: 1.5V Efficiency: 81% Family Name: PT4801 Categories: Power Supplies - Board Mount Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 1.25A, 3A, 2A Alternative Parts (Cross-Reference): 40 IMX 35-05D15-9; 40 IMX 35-03D15-9; M3G500515T/EM; TWR-5/3000-15/500-D4 8; Introduction Date: March 16, 2001 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 792655-PT4801C
Series: Excalibur PT4801
Packaging: Tray
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: 20-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 25W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 3
Part Status: Obsolete(EOL)
Voltage - Output 1: 15V
Voltage - Output 2: 3.3V
Voltage - Output 3: 1.5V
Efficiency: 81%
Family Name: PT4801
Categories: Power Supplies - Board Mount
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 1.25A, 3A, 2A
Alternative Parts (Cross-Reference): 40 IMX 35-05D15-9; 40 IMX 35-03D15-9; M3G500515T/EM; TWR-5/3000-15/500-D48;
Introduction Date: March 16, 2001
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - 296-20028-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20028-ND
DC DC Converters 296-20028-ND
Isolated Module DC DC Converter 3 Output 15V 3.3V 1.5V 1.25A, 3A, 2A 36V - 75V Input

Isolated Module DC DC Converter 3 Output 15V 3.3V 1.5V 1.25A, 3A, 2A 36V - 75V Input

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT4801C 792655-PT4801C 296-20028-ND
Product Name CONV DC-DC TRPL-VO 6A SMD Isolated 3 36V 75V 15V 3.3V 1.5V 1.25A 3A 2A 25W 1.5kV (1500V) With UVLO Surface Mount 20-SIP SMD Module - Tray -40¦C ~ 85¦C 0.81 Power Supplies Board Mount DCDC Converters - PT4801C DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6880-ea-pul-10920-250-6u-60000w-32099 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 250 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details