Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT4583A PT4583A

Description
DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PT4583A - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT4583A - 930951-PT4583A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4583A
930951-PT4583A
Power Supplies Board Mount DCDC Converters - PT4583A 930951-PT4583A
Manufacturer: Texas Instruments Win Source Part Number: 930951-PT4583A Series: Excalibur™ PT4580 (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 2.5A 18V - 60V Input Package: Tray Package: 19-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT4583 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT4583A-ND, PT4583A-NDR, -PT4583A-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930951-PT4583A
Series: Excalibur™ PT4580 (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 2.5A 18V - 60V Input
Package: Tray
Package: 19-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT4583
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT4583A-ND, PT4583A-NDR, -PT4583A-NDR

Buy Now Datasheet
Module DC-DC 1-OUT 12V 2.5A 30W 19-Pin SIP Module - 815-PT4583A - Utmel Electronic Limited
Hong Kong, China
Module DC-DC 1-OUT 12V 2.5A 30W 19-Pin SIP Module
815-PT4583A
Module DC-DC 1-OUT 12V 2.5A 30W 19-Pin SIP Module 815-PT4583A
Module DC-DC 1-OUT 12V 2.5A 30W 19-Pin SIP Module

Module DC-DC 1-OUT 12V 2.5A 30W 19-Pin SIP Module

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PT4583A 930951-PT4583A 815-PT4583A
Product Name Power Supplies Board Mount DCDC Converters - PT4583A Module DC-DC 1-OUT 12V 2.5A 30W 19-Pin SIP Module
Package Type Other; SIP19/27H Other; 19-SIP Module Other; 19-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-CHL8103-07CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
DC-DC Converters - 1226963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details