Texas Instruments High-Performance Analog SMD 30W 5V 6A DC-DC Converter IC PT4562C

Description
30W 5V 6A DC-DC Converter, 36-75V In, 1.5kV Isolation, SMD Product overview: PT4562C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30W, 5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 30W, 5V, 6A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4562C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30W 5V 6A DC-DC Converter, 36-75V In, 1.5kV Isolation, SMD Product overview: PT4562C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30W, 5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 30W, 5V, 6A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4562C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30W 5V 6A DC-DC Converter IC - 132-PT4562C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30W 5V 6A DC-DC Converter IC
132-PT4562C
SMD 30W 5V 6A DC-DC Converter IC 132-PT4562C
30W 5V 6A DC-DC Converter, 36-75V In, 1.5kV Isolation, SMD Product overview: PT4562C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30W, 5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 30W, 5V, 6A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4562C can be used for catalog matching and distributor lookup.

30W 5V 6A DC-DC Converter, 36-75V In, 1.5kV Isolation, SMD Product overview: PT4562C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30W, 5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 30W, 5V, 6A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4562C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT4562C - 062146-PT4562C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4562C
062146-PT4562C
Power Supplies Board Mount DCDC Converters - PT4562C 062146-PT4562C
Manufacturer: Texas Instruments Win Source Part Number: 062146-PT4562C Type: Step Down Mounting Style: SMD/SMT Package: SIP Module Product Length (mm): 76.2(mm) Product Depth (mm): 30.22(mm) Product Height (mm): 16.76(mm) Pin Count: 19 Rad Hardened: No Isolation: Isolated Screening Level: Industrial Operating Temperature (Max): 85C Operating Temperature (Min): -40C Number of Outputs: 1 Output Current: 6(A) Output Voltage: 5(V) Input Voltage: 36 to 75(V) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 062146-PT4562C
Type: Step Down
Mounting Style: SMD/SMT
Package: SIP Module
Product Length (mm): 76.2(mm)
Product Depth (mm): 30.22(mm)
Product Height (mm): 16.76(mm)
Pin Count: 19
Rad Hardened: No
Isolation: Isolated
Screening Level: Industrial
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Number of Outputs: 1
Output Current: 6(A)
Output Voltage: 5(V)
Input Voltage: 36 to 75(V)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PT4562C - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid

Supplier's Site Datasheet
CONVERTER DC-DC 5V 6A 48VIN SMD - PT4562C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CONVERTER DC-DC 5V 6A 48VIN SMD
PT4562C
CONVERTER DC-DC 5V 6A 48VIN SMD PT4562C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT4562C 062146-PT4562C PT4562C PT4562C
Product Name SMD 30W 5V 6A DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT4562C CONVERTER DC-DC 5V 6A 48VIN SMD
Package Type Other; SMD/SMT Other; SIP Module Other; SMSIP19/27H
Output Voltage 5 volts 5 volts
Input Voltage 75 volts 36 to 75 volts
Unlock Full Specs
to access all available technical data