Manufacturer: Texas Instruments
Win Source Part Number: 210311-PT4562A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Excalibur? PT4560
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole, Right Angle
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 19-SIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 30W
Efficiency: 84%
Power (Watts) - Max: 30W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 1 Output 5V 6A 36V - 75V Input
CONV DC-DC 5V 6A HORZ Isolated 1 36V 75V 5V - - 6A 30W 1.5kV (1500V) With UVLO Through Hole Right Angle 19-SIP Module - Tray -40¦C ~ 85¦C 0.84
DC DC CONVERTER 5V 30W
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 210311-PT4562A | 296-20017-ND | PT4562A | PT4562A |
| Product Name | Power Supplies - Board Mount | DC DC Converters | CONV DC-DC 5V 6A HORZ Isolated 1 36V 75V 5V - - 6A 30W 1.5kV (1500V) With UVLO | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 6 amps | 6 amps | ||
| DC Output Power | 30 watts | |||
| Number of Outputs | 1 # |