Texas Instruments Isolated 30W 5V 6A DC-DC Converter IC PT4562A

Description
30W Isolated DC-DC Converter Module, 5V/6A, 36-75V In Product overview: PT4562A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 30W, 5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 30W, 5V, 6A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4562A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30W Isolated DC-DC Converter Module, 5V/6A, 36-75V In Product overview: PT4562A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 30W, 5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 30W, 5V, 6A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4562A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 30W 5V 6A DC-DC Converter IC - 132-PT4562A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 30W 5V 6A DC-DC Converter IC
132-PT4562A
Isolated 30W 5V 6A DC-DC Converter IC 132-PT4562A
30W Isolated DC-DC Converter Module, 5V/6A, 36-75V In Product overview: PT4562A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 30W, 5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 30W, 5V, 6A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4562A can be used for catalog matching and distributor lookup.

30W Isolated DC-DC Converter Module, 5V/6A, 36-75V In Product overview: PT4562A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 30W, 5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 30W, 5V, 6A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4562A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-PT4562A
Product Name Isolated 30W 5V 6A DC-DC Converter IC
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Low-Power Buck SOT-23 Step-Down DC-DC Converter IC - 739-LMR14006YDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Output Voltage 38.4 volts
Input Voltage 40 volts
View Details
2 suppliers